Juno Lighting Group Lighting Fixture MSSH30F-1040-WH-1

Description
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 1000 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 4000 DEG K COLOR RENDERING INDEX 80 BEAM SPREAD 41 DEG FLOOD LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF MSSH30F MODEL
Datasheet
Description
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 1000 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 4000 DEG K COLOR RENDERING INDEX 80 BEAM SPREAD 41 DEG FLOOD LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF MSSH30F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MSSH30F-1040-WH-1 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
MSSH30F-1040-WH-1
Lighting Fixture MSSH30F-1040-WH-1
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 1000 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 4000 DEG K COLOR RENDERING INDEX 80 BEAM SPREAD 41 DEG FLOOD LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF MSSH30F MODEL
  • WHITE FINISH
  • UL, CUL, FCC APPROVAL
  • DRY/DAMP LOCATION APPLICATION
  • FIXTURE HEAD
  • LED LAMP TYPE
  • CAST ALUMINUM HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 1000 LUMEN INTENSITY
  • INDY[T], MULTI-SPOT[R] BRAND
  • COLOR TEMPERATURE 4000 DEG K
  • COLOR RENDERING INDEX 80
  • BEAM SPREAD 41 DEG FLOOD
  • LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF
  • MSSH30F MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MSSH30F-1040-WH-1
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details