Juno Lighting Group Lighting Fixture MSSH16S-0627-WH-1

Description
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 2700 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD 16 DEG SPOT LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF MSSH16S MODEL
Datasheet
Description
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 2700 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD 16 DEG SPOT LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF MSSH16S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MSSH16S-0627-WH-1 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
MSSH16S-0627-WH-1
Lighting Fixture MSSH16S-0627-WH-1
WHITE FINISH UL, CUL, FCC APPROVAL DRY/DAMP LOCATION APPLICATION FIXTURE HEAD LED LAMP TYPE DIE CAST ALUMINUM HOUSING MATERIAL 50000 LIFE IN HOUR 600 LUMEN INTENSITY INDY[T], MULTI-SPOT[R] BRAND COLOR TEMPERATURE 2700 DEG K COLOR RENDERING INDEX 85 BEAM SPREAD 16 DEG SPOT LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF MSSH16S MODEL
  • WHITE FINISH
  • UL, CUL, FCC APPROVAL
  • DRY/DAMP LOCATION APPLICATION
  • FIXTURE HEAD
  • LED LAMP TYPE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 50000 LIFE IN HOUR
  • 600 LUMEN INTENSITY
  • INDY[T], MULTI-SPOT[R] BRAND
  • COLOR TEMPERATURE 2700 DEG K
  • COLOR RENDERING INDEX 85
  • BEAM SPREAD 16 DEG SPOT
  • LED DRIVER TYPE 120 TO 277 VAC AT 50/60 HZ HPF
  • MSSH16S MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MSSH16S-0627-WH-1
Product Name Lighting Fixture
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details