Juno Lighting Group Outdoor Wall Light MSL135K12BZPC

Description
SECURITY LIGHT TYPE 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 6 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACRYLIC LENS REFRACTOR/LENS TYPE INTENSITY 300 LUMEN INCLUDES PHOTO SENSOR APPLICATION RESIDENTIAL, COMMERCIAL MSL MODEL
Datasheet
Description
SECURITY LIGHT TYPE 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 6 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACRYLIC LENS REFRACTOR/LENS TYPE INTENSITY 300 LUMEN INCLUDES PHOTO SENSOR APPLICATION RESIDENTIAL, COMMERCIAL MSL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - MSL135K12BZPC - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
MSL135K12BZPC
Outdoor Wall Light MSL135K12BZPC
SECURITY LIGHT TYPE 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 6 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE ACRYLIC LENS REFRACTOR/LENS TYPE INTENSITY 300 LUMEN INCLUDES PHOTO SENSOR APPLICATION RESIDENTIAL, COMMERCIAL MSL MODEL
  • SECURITY LIGHT TYPE
  • 5 INCH W X 2-5/8 INCH D X 5-1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 6 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • INTENSITY 300 LUMEN
  • INCLUDES PHOTO SENSOR
  • APPLICATION RESIDENTIAL, COMMERCIAL
  • MSL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MSL135K12BZPC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details