Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
SCHNEIDER ELECTRIC
MSA150T202H2 -- TRFMR AUTO MOTOR STARTING 3PH 150HP 480V SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Trfmr Auto Motor Starting 3Ph 150Hp 480V Square D By Schneider Electric
MSA150T202H2
Description
TRFMR AUTO MOTOR STARTING 3PH 150HP 480V
Newark, An Avnet Company
Done
Description
TRFMR AUTO MOTOR STARTING 3PH 150HP 480V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Trfmr Auto Motor Starting 3Ph 150Hp 480V Square D By Schneider Electric
20K1798
Trfmr Auto Motor Starting 3Ph 150Hp 480V Square D By Schneider Electric
20K1798
TRFMR AUTO MOTOR STARTING 3PH 150HP 480V
TRFMR AUTO MOTOR STARTING 3PH 150HP 480V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
20K1798
Product Name
Trfmr Auto Motor Starting 3Ph 150Hp 480V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
1:2 LTCC Transformer, 12000 - 18000 MHz, 50Ω
NCR2-183+
Specs
Category
Signal
Other Transformer Types / Applications
RF
Winding Turns
Step-Up Transformer
View Details
2
suppliers
Shenzhen Xingkerong Technology Co., Ltd
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V
No.1601425657900
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details
RS Components, Ltd.
Toroidal Transformers
1176051
Specs
Mounting
Surface mount
Standards
RoHS
View Details
Allen-Bradley / Rockwell Automation
Isolation Transformer
1321-3TH275-BA
Specs
Category
Power
Other Transformer Types / Applications
Isolation
View Details