Juno Lighting Group Fluorescent Recessed Housing MS391E-BL-CP

Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) 2G11 FT36W/FT39W, 4 PIN LAMP TYPE 36/39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED MS391E MODEL
Datasheet
Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) 2G11 FT36W/FT39W, 4 PIN LAMP TYPE 36/39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED MS391E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - MS391E-BL-CP - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
MS391E-BL-CP
Fluorescent Recessed Housing MS391E-BL-CP
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 2 LAMP(S) 2G11 FT36W/FT39W, 4 PIN LAMP TYPE 36/39 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED MS391E MODEL
  • ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 2 LAMP(S)
  • 2G11 FT36W/FT39W, 4 PIN LAMP TYPE
  • 36/39 W LAMP WATTAGE
  • DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
  • INDY[T], MULTI-SPOT[R] BRAND
  • WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED
  • MS391E MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS391E-BL-CP
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details