ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
2G11 FT36W/FT39W, 4 PIN LAMP TYPE
36/39 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED
MS391E MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
2G11 FT36W/FT39W, 4 PIN LAMP TYPE
36/39 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED
MS391E MODEL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
2G11 FT36W/FT39W, 4 PIN LAMP TYPE
36/39 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED
MS391E MODEL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
2 LAMP(S)
2G11 FT36W/FT39W, 4 PIN LAMP TYPE
36/39 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
INDY[T], MULTI-SPOT[R] BRAND
WITH COMPUTER CONTOURED ALZAK[R] REFLECTOR/BLACK WITH WHITE FLANGED TRIM, CHICAGO PLENUM RATED