Juno Lighting Group Linear Hid Recessed Housing MS303-39EMH-WH

Description
UNIVERSAL RECESSED HOUSING TYPE 23 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER ELECTRONIC BALLAST TYPE 3 LAMP(S) GLAZED PORCELAIN MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND MS303 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 23 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER ELECTRONIC BALLAST TYPE 3 LAMP(S) GLAZED PORCELAIN MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND MS303 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - MS303-39EMH-WH - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
MS303-39EMH-WH
Linear Hid Recessed Housing MS303-39EMH-WH
UNIVERSAL RECESSED HOUSING TYPE 23 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER ELECTRONIC BALLAST TYPE 3 LAMP(S) GLAZED PORCELAIN MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND MS303 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 23 5/8 INCH L X 6 3/4 INCH H SIZE
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • CONSTANT POWER ELECTRONIC BALLAST TYPE
  • 3 LAMP(S)
  • GLAZED PORCELAIN MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 22 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
  • INDY[T], MULTI-SPOT[R] BRAND
  • MS303 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS303-39EMH-WH
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details