Juno Lighting Group Linear Hid Recessed Housing MS162-39H-BL

Description
UNIVERSAL RECESSED HOUSING TYPE 14 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER ELECTRONIC BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND MS162 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 14 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER ELECTRONIC BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND MS162 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Hid Recessed Housing - MS162-39H-BL - Juno Lighting Group
Des Plaines, IL, USA
Linear Hid Recessed Housing
MS162-39H-BL
Linear Hid Recessed Housing MS162-39H-BL
UNIVERSAL RECESSED HOUSING TYPE 14 5/8 INCH L X 6 3/4 INCH H SIZE UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CONSTANT POWER ELECTRONIC BALLAST TYPE 2 LAMP(S) MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE INDY[T], MULTI-SPOT[R] BRAND MS162 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 14 5/8 INCH L X 6 3/4 INCH H SIZE
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • CONSTANT POWER ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • MR16 GX10 TWIST AND LOCK CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • BLACK DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 13 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
  • INDY[T], MULTI-SPOT[R] BRAND
  • MS162 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS162-39H-BL
Product Name Linear Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details