Juno Lighting Group Low Voltage Recessed Housing MS161-WH

Description
ADJUSTABLE RECESSED HOUSING TYPE 6-3/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 12 V-50 VA/12 V-150 VA MAGNETIC TRANSFORMER TYPE (2) 1/2 INCH CONDUIT ATTACHMENT JUNCTION BOX TYPE 8-5/8 INCH CEILING OPENING SIZE INDY[TM], MULTI-SPOT[R] BRAND INPUT VOLTAGE RATING 120/277 VAC FINISH WHITE INCLUDES 1 LAMP MS161 MODEL
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE 6-3/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 12 V-50 VA/12 V-150 VA MAGNETIC TRANSFORMER TYPE (2) 1/2 INCH CONDUIT ATTACHMENT JUNCTION BOX TYPE 8-5/8 INCH CEILING OPENING SIZE INDY[TM], MULTI-SPOT[R] BRAND INPUT VOLTAGE RATING 120/277 VAC FINISH WHITE INCLUDES 1 LAMP MS161 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - MS161-WH - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
MS161-WH
Low Voltage Recessed Housing MS161-WH
ADJUSTABLE RECESSED HOUSING TYPE 6-3/4 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL 12 V-50 VA/12 V-150 VA MAGNETIC TRANSFORMER TYPE (2) 1/2 INCH CONDUIT ATTACHMENT JUNCTION BOX TYPE 8-5/8 INCH CEILING OPENING SIZE INDY[TM], MULTI-SPOT[R] BRAND INPUT VOLTAGE RATING 120/277 VAC FINISH WHITE INCLUDES 1 LAMP MS161 MODEL
  • ADJUSTABLE RECESSED HOUSING TYPE
  • 6-3/4 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • CERAMIC BI-PIN MR16 12 V 50 W LAMP TYPE
  • WHITE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING HOUSING MATERIAL
  • 12 V-50 VA/12 V-150 VA MAGNETIC TRANSFORMER TYPE
  • (2) 1/2 INCH CONDUIT ATTACHMENT JUNCTION BOX TYPE
  • 8-5/8 INCH CEILING OPENING SIZE
  • INDY[TM], MULTI-SPOT[R] BRAND
  • INPUT VOLTAGE RATING 120/277 VAC
  • FINISH WHITE
  • INCLUDES 1 LAMP
  • MS161 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS161-WH
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details