Juno Lighting Group Hid Recessed Housing MS161-20H-BL

Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS161 MODEL
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS161 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MS161-20H-BL - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MS161-20H-BL
Hid Recessed Housing MS161-20H-BL
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MR16 CERAMIC METAL HALIDE LAMP TYPE 20 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE ROUND APERTURE SHAPE 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS161 MODEL
  • ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • MR16 CERAMIC METAL HALIDE LAMP TYPE
  • 20 W LAMP WATTAGE
  • DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • ROUND APERTURE SHAPE
  • 8 5/8 INCH L X 8 1/2 INCH W CEILING OPENING SIZE
  • BLACK WITH WHITE FLANGED TRIM TRIM/REFLECTOR TYPE
  • INDY[T], MULTI-SPOT[R] BRAND
  • MS161 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS161-20H-BL
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details