ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
BLACK TRIM TRIM/REFLECTOR TYPE
INDY[T], MULTI-SPOT[R] BRAND
MS124 MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
BLACK TRIM TRIM/REFLECTOR TYPE
INDY[T], MULTI-SPOT[R] BRAND
MS124 MODEL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
BLACK TRIM TRIM/REFLECTOR TYPE
INDY[T], MULTI-SPOT[R] BRAND
MS124 MODEL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T4/T4.5 G8.5 BI PIN CERAMIC METAL HALIDE LAMP TYPE
20 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL