ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
WHITE TRIM TRIM/REFLECTOR TYPE
INDY[T], MULTI-SPOT[R] BRAND
MS122 MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
WHITE TRIM TRIM/REFLECTOR TYPE
INDY[T], MULTI-SPOT[R] BRAND
MS122 MODEL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
SQUARE APERTURE SHAPE
HORIZONTAL LAMP MOUNTING POSITION
11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
WHITE TRIM TRIM/REFLECTOR TYPE
INDY[T], MULTI-SPOT[R] BRAND
MS122 MODEL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
6 3/4 INCH
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL