Juno Lighting Group Hid Recessed Housing MS122-150H2-BL

Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE BLACK TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS122 MODEL
Datasheet
Description
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE BLACK TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS122 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MS122-150H2-BL - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MS122-150H2-BL
Hid Recessed Housing MS122-150H2-BL
ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE 6 3/4 INCH UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE BLACK TRIM TRIM/REFLECTOR TYPE INDY[T], MULTI-SPOT[R] BRAND MS122 MODEL
  • ADJUSTABLE WALL WASH RECESSED ROUGH IN HOUSING TYPE
  • 6 3/4 INCH
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • T6/T4.5 G12 BI PIN CERAMIC METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE FORMED 22 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 277 V BALLAST/LINE VOLTAGE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 11 1/8 INCH L X 8 3/4 INCH W CEILING OPENING SIZE
  • BLACK TRIM TRIM/REFLECTOR TYPE
  • INDY[T], MULTI-SPOT[R] BRAND
  • MS122 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MS122-150H2-BL
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details