Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
SCHNEIDER ELECTRIC
MPZB25S40F -- MINI POWER ZONE 25KVA 480-120/240 SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Mini Power Zone 25Kva 480-120/240 Square D By Schneider Electric
MPZB25S40F
Description
Mini Power Zone 25kVA 480-120/240
Newark, An Avnet Company
Done
Description
Mini Power Zone 25kVA 480-120/240
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mini Power Zone 25Kva 480-120/240 Square D By Schneider Electric
80C1679
Mini Power Zone 25Kva 480-120/240 Square D By Schneider Electric
80C1679
Mini Power Zone 25kVA 480-120/240
Mini Power Zone 25kVA 480-120/240
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Transformers
Product Number
80C1679
Product Name
Mini Power Zone 25Kva 480-120/240 Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
PC Mount Split Pack™ Class 2/3 Power Transformers
F36-170-C2
Specs
Mounting
PCB/SMD
Input Voltage
115 to 230 volts
Output Voltage
18 volts
View Details
4
suppliers
Majestic Transformer Co.
Custom Built Electrical Transformers
Specs
Transformer Type
Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting
Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Allen-Bradley / Rockwell Automation
Control Circuit Transformer
1497A-A6-M8-0-N
Specs
Input Voltage
208 to 380 volts
Power Rating (VA)
250 VA
View Details
Shenzhen Xingkerong Technology Co., Ltd
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA
No.1601522785882
Specs
Transformer Type
Autotransformer; Distribution Transformer; Isolation (optional feature); Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Chassis; Floor mounted
View Details