Triad Magnetics PC Mount Split Pack™ Power Transformers F24-100

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - F24-100 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
F24-100
PC Mount Split Pack™ Power Transformers F24-100
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1816-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1816-ND
Power Transformers 237-1816-ND
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
F24-100
Transformers - Power Transformers F24-100
PWR XFMR LAMINATED 2.5VA TH

PWR XFMR LAMINATED 2.5VA TH

Supplier's Site
Power Xfmr 24.0Vct@0.100A Ul/cul 115V Split Pack Pcb Mount/f24-100 Rohs Compliant Triad Magnetics - 94F1934 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 24.0Vct@0.100A Ul/cul 115V Split Pack Pcb Mount/f24-100 Rohs Compliant Triad Magnetics
94F1934
Power Xfmr 24.0Vct@0.100A Ul/cul 115V Split Pack Pcb Mount/f24-100 Rohs Compliant Triad Magnetics 94F1934
POWER XFMR 24.0Vct@0.100A UL/cUL 115V SPLIT PACK PCB MOUNT/F24-100 RoHS Compliant: Yes

POWER XFMR 24.0Vct@0.100A UL/cUL 115V SPLIT PACK PCB MOUNT/F24-100 RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer;2.5VA;Sec:Ser 0.1A, Par 0.2A;Pri:115V;Sec:Ser 24VCT, Par 12V - 70218439 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;2.5VA;Sec:Ser 0.1A, Par 0.2A;Pri:115V;Sec:Ser 24VCT, Par 12V
70218439
Transformer;2.5VA;Sec:Ser 0.1A, Par 0.2A;Pri:115V;Sec:Ser 24VCT, Par 12V 70218439
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F24-100 237-1816-ND F24-100 94F1934 70218439
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 24.0Vct@0.100A Ul/cul 115V Split Pack Pcb Mount/f24-100 Rohs Compliant Triad Magnetics Transformer;2.5VA;Sec:Ser 0.1A, Par 0.2A;Pri:115V;Sec:Ser 24VCT, Par 12V
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 volts 115 volts 115 volts
Output Voltage 12 volts 12 to 24 volts 12 to 24 volts 12 to 24 volts
Power Rating (VA) 2.5 VA 2.5 VA 2.5 VA 2.5 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-14X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
5 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-134P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-221U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers