ANGLE CUT BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MP400AB MODEL
Juno Lighting Group
Done
Datasheet
Description
ANGLE CUT BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MP400AB MODEL
ANGLE CUT BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MP400AB MODEL
ANGLE CUT BAFFLE TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
4 1/2 INCH DIA X 6 5/8 INCH H SIZE
WHITE ALZAK[R] BAFFLE FINISH
INDY[T] M4A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING USED ON