Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MP400-MR16-CS-WH

Description
OPEN REFLECTOR TYPE 4 1/4 INCH DIA X 7 5/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MP400-MR16 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 4 1/4 INCH DIA X 7 5/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MP400-MR16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MP400-MR16-CS-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MP400-MR16-CS-WH
Incandescent/Fluorescent/Hid Recessed Trim MP400-MR16-CS-WH
OPEN REFLECTOR TYPE 4 1/4 INCH DIA X 7 5/8 INCH H SIZE LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE MP400-MR16 MODEL
  • OPEN REFLECTOR TYPE
  • 4 1/4 INCH DIA X 7 5/8 INCH H SIZE
  • LOW IRIDESCENT SATIN CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] M4 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • MR16 20/39 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • MP400-MR16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MP400-MR16-CS-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details