Juno Lighting Group Low Voltage Recessed Housing MG1L41K-SP-BL

Description
GIMBAL RECESSED HOUSING TYPE 3 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 3/8 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K BEAM SPREAD SPOT MG1L MODEL
Datasheet
Description
GIMBAL RECESSED HOUSING TYPE 3 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 3/8 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K BEAM SPREAD SPOT MG1L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - MG1L41K-SP-BL - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
MG1L41K-SP-BL
Low Voltage Recessed Housing MG1L41K-SP-BL
GIMBAL RECESSED HOUSING TYPE 3 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 3/8 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 4100 DEG K BEAM SPREAD SPOT MG1L MODEL
  • GIMBAL RECESSED HOUSING TYPE
  • 3 1/4 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 2 5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
  • 2 3/8 INCH CEILING OPENING SIZE
  • JUNO[R] BRAND
  • COLOR TEMPERATURE 4100 DEG K
  • BEAM SPREAD SPOT
  • MG1L MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MG1L41K-SP-BL
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details