Schneider Electric Energy Meters METSEPM5560

Description
Schneider Electric METSEPM5560
Request a Quote Datasheet
Description
Schneider Electric METSEPM5560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Energy Meters - 9139756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Energy Meters
9139756
Energy Meters 9139756
Schneider Electric METSEPM5560

Schneider Electric METSEPM5560

Supplier's Site
Power Meter, 3-Ph, 100-480Vac, Panel; No. Of Phases Schneider Electric - 51X6063 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, 3-Ph, 100-480Vac, Panel; No. Of Phases Schneider Electric
51X6063
Power Meter, 3-Ph, 100-480Vac, Panel; No. Of Phases Schneider Electric 51X6063
POWER METER, 3-PH, 100-480VAC, PANEL; No. of Phases:Three Phase; Supply Voltage:100VAC to 480VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series; Meter Function:Energy; Panel Cutout Height:96mm RoHS Compliant: Yes

POWER METER, 3-PH, 100-480VAC, PANEL; No. of Phases:Three Phase; Supply Voltage:100VAC to 480VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series; Meter Function:Energy; Panel Cutout Height:96mm RoHS Compliant: Yes

Supplier's Site
Power Meter, 3-Ph, 100-480Vac, Panel; No. Of Phases Schneider Electric - 66AH6529 - Newark, An Avnet Company
Chicago, IL, United States
Power Meter, 3-Ph, 100-480Vac, Panel; No. Of Phases Schneider Electric
66AH6529
Power Meter, 3-Ph, 100-480Vac, Panel; No. Of Phases Schneider Electric 66AH6529
POWER METER, 3-PH, 100-480VAC, PANEL; No. of Phases:Three Phase; Supply Voltage:100VAC to 480VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

POWER METER, 3-PH, 100-480VAC, PANEL; No. of Phases:Three Phase; Supply Voltage:100VAC to 480VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Energy Meters and Optical Power Meters Energy Meters and Optical Power Meters
Product Number 9139756 51X6063
Product Name Energy Meters Power Meter, 3-Ph, 100-480Vac, Panel; No. Of Phases Schneider Electric
Optical Meter Type Energy Energy
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Power Meter, 220V - FPM-8220-220V - Newport MKS
Specs
Optical Meter Type Power
View Details
Optical Power Meter - F-712.PM1 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 400 to 1550 nm (4000 to 15500 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details
Type 7E.86 - Energy meter -  - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Optical Meter Type Energy
View Details