Juno Lighting Group High/Low Bay Fixture MEGA150PSQTLPLS

Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP MEGA MODEL
Datasheet
Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP MEGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - MEGA150PSQTLPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
MEGA150PSQTLPLS
High/Low Bay Fixture MEGA150PSQTLPLS
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP MEGA MODEL
  • LOW BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 16 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • 16 9/32 INCH DIA REFLECTOR SIZE
  • ACCUGLO[T], JUNO[R] BRAND
  • WITH CLEAR LAMP, SOCKET FOR PROTECTED LAMP
  • MEGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MEGA150PSQTLPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details