Juno Lighting Group High/Low Bay Fixture MEGA150HPTTL

Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP MEGA MODEL
Datasheet
Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP MEGA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - MEGA150HPTTL - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
MEGA150HPTTL
High/Low Bay Fixture MEGA150HPTTL
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 16 1/2 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277/347 V BALLAST/LINE VOLTAGE WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE ACRYLIC LENS REFRACTOR/LENS TYPE 16 9/32 INCH DIA REFLECTOR SIZE ACCUGLO[T], JUNO[R] BRAND WITH CLEAR LAMP MEGA MODEL
  • LOW BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 16 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V BALLAST/LINE VOLTAGE
  • WHITE POLYESTER POWDER COATED, ENCLOSED AND GASKETED REFLECTOR TYPE
  • ACRYLIC LENS REFRACTOR/LENS TYPE
  • 16 9/32 INCH DIA REFLECTOR SIZE
  • ACCUGLO[T], JUNO[R] BRAND
  • WITH CLEAR LAMP
  • MEGA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MEGA150HPTTL
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details