OPEN DEEP CONE TYPE
7 3/8 INCH DIA X 12 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] MD8 SERIES VERTICAL CERAMIC METAL HALIDE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MD800 MODEL
Juno Lighting Group
Done
Datasheet
Description
OPEN DEEP CONE TYPE
7 3/8 INCH DIA X 12 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] MD8 SERIES VERTICAL CERAMIC METAL HALIDE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MD800 MODEL
OPEN DEEP CONE TYPE
7 3/8 INCH DIA X 12 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
INDY[T] MD8 SERIES VERTICAL CERAMIC METAL HALIDE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR30L 39/70 W, PAR38 70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
MD800 MODEL