Juno Lighting GroupLow Voltage Recessed HousingMD1LW35K-SP-SN
Description
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION
LED LAMP TYPE
SATIN NICKEL DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
COLOR TEMPERATURE 3500 DEG K
BEAM SPREAD SPOT
INPUT POWER RATING 4.8 W
MD1LW MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION
LED LAMP TYPE
SATIN NICKEL DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
COLOR TEMPERATURE 3500 DEG K
BEAM SPREAD SPOT
INPUT POWER RATING 4.8 W
MD1LW MODEL
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION
LED LAMP TYPE
SATIN NICKEL DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
2 INCH CEILING OPENING SIZE
JUNO[R] BRAND
COLOR TEMPERATURE 3500 DEG K
BEAM SPREAD SPOT
INPUT POWER RATING 4.8 W
MD1LW MODEL
DOWNLIGHT RECESSED HOUSING TYPE
2 7/8 INCH
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION
LED LAMP TYPE
SATIN NICKEL DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
INSULATED CEILING TYPE
2 1/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE