Juno Lighting Group Low Voltage Recessed Housing MD1LW35K-NFL-BL

Description
DOWNLIGHT RECESSED HOUSING TYPE 2 7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION LED LAMP TYPE BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 3500 DEG K BEAM SPREAD NARROW FLOOD INPUT POWER RATING 4.8 W MD1LW MODEL
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE 2 7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION LED LAMP TYPE BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 3500 DEG K BEAM SPREAD NARROW FLOOD INPUT POWER RATING 4.8 W MD1LW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - MD1LW35K-NFL-BL - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
MD1LW35K-NFL-BL
Low Voltage Recessed Housing MD1LW35K-NFL-BL
DOWNLIGHT RECESSED HOUSING TYPE 2 7/8 INCH UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION LED LAMP TYPE BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 2 1/4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE 2 INCH CEILING OPENING SIZE JUNO[R] BRAND COLOR TEMPERATURE 3500 DEG K BEAM SPREAD NARROW FLOOD INPUT POWER RATING 4.8 W MD1LW MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 2 7/8 INCH
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, WET LOCATION APPLICATION
  • LED LAMP TYPE
  • BLACK DIE CAST ALUMINUM HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 2 1/4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY ELECTRONIC/MAGNETIC TRANSFORMER TYPE
  • 2 INCH CEILING OPENING SIZE
  • JUNO[R] BRAND
  • COLOR TEMPERATURE 3500 DEG K
  • BEAM SPREAD NARROW FLOOD
  • INPUT POWER RATING 4.8 W
  • MD1LW MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MD1LW35K-NFL-BL
Product Name Low Voltage Recessed Housing
Application Commercial; Residential; Marine
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details