Schneider Electric Circuit Breakers M9U21101

Description
CIR BRKR THERM-MAG 250VAC/250VDC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 250VAC/250VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9U21101-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9U21101-ND
Circuit Breakers 4008-M9U21101-ND
CIR BRKR THERM-MAG 250VAC/250VDC

CIR BRKR THERM-MAG 250VAC/250VDC

Buy Now Datasheet
Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3601 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3601
Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3601
MCB, 1 POLE, 1A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 1A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 90192863 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
90192863
Molded Case Circuit Breaker 90192863
MINIATURE CIRCUIT BREAKER, MULTI9, C60H-DC, 1 AMP, C CURVE, 250 VDC,1 POLE,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI9, C60H-DC, 1 AMP, C CURVE, 250 VDC,1 POLE,DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9U21101-ND 25AC3601 90192863
Product Name Circuit Breakers Mcb, 1 Pole, 1A, 250Vdc, Din Rail; Product Range Schneider Electric Molded Case Circuit Breaker
Rated Current 1 amps 1 amps 1 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-5068-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-1664/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0701R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details