Schneider Electric Mcb, 1 Pole, 25A, 250Vdc, Din Rail; Product Range Schneider Electric M9U11125

Description
MCB, 1 POLE, 25A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 25A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 25A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3586 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 25A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3586
Mcb, 1 Pole, 25A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3586
MCB, 1 POLE, 25A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 25A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:25A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3586
Product Name Mcb, 1 Pole, 25A, 250Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E3.5UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 3.5 amps
View Details
2 suppliers
Circuit Breakers - 486-3-150-706-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1-66-4-9-70-V-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details