Schneider Electric Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric M9U11113

Description
MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric - 25AC3583 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric
25AC3583
Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric 25AC3583
MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 13A, 250VDC, DIN RAIL; Product Range:Multi 9 C60H-DC Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:-; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3583
Product Name Mcb, 1 Pole, 13A, 250Vdc, Din Rail; Product Range Schneider Electric
Rated DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117699 - RS Components, Ltd.
Specs
Rated Current 75 amps
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TA45-ABDWF160C0-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details