Schneider Electric Circuit Breakers M9R84491

Description
MULTI9 GFP 4P 100A 260MA A-SI 48
Request a Quote Datasheet
Description
MULTI9 GFP 4P 100A 260MA A-SI 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9R84491-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9R84491-ND
Circuit Breakers 4008-M9R84491-ND
MULTI9 GFP 4P 100A 260MA A-SI 48

MULTI9 GFP 4P 100A 260MA A-SI 48

Buy Now Datasheet
RCCBs - 2142103 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCCBs
2142103
RCCBs 2142103
Schneider Electric M9R84491

Schneider Electric M9R84491

Supplier's Site
Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric - 25AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric
25AC3580
Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric 25AC3580
RCCB, GFP, 100A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:100A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

RCCB, GFP, 100A, 277V, DIN RAIL; Product Range:Multi 9 GFP Series; Voltage Rating VAC:277V; Voltage Rating VDC:-; Current Rating:100A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9R84491-ND 2142103 25AC3580
Product Name Circuit Breakers RCCBs Rccb, Gfp, 100A, 277V, Din Rail; Product Range Schneider Electric
Rated Current 100 amps 100 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-1-1REC5-63-4-2-30-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - T11-211-11-ND - DigiKey
Specs
Rated Current 11 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details