Juno Lighting Group Hid Recessed Housing M9HD-EDS-100M

Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 8 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE (2) 100 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/4 INCH CEILING OPENING SIZE CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M9 MODEL
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 8 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE (2) 100 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/4 INCH CEILING OPENING SIZE CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - M9HD-EDS-100M - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
M9HD-EDS-100M
Hid Recessed Housing M9HD-EDS-100M
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 8 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE (2) 100 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/4 INCH CEILING OPENING SIZE CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M9 MODEL
  • RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 8 1/4 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MAGNETIC, HPF, DUAL TAP BALLAST TYPE
  • ED17 MEDIUM BASE COATED NON-PROTECTED CERAMIC METAL HALIDE LAMP TYPE
  • (2) 100 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 9 1/4 INCH CEILING OPENING SIZE
  • CLEAR ALZAK[R] ALUMINUM UPPER REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • M9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M9HD-EDS-100M
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790901 - RS Components, Ltd.
Specs
Lamp Type LED
View Details