Schneider Electric MCBs M9F44106

Description
Schneider Electric M9F44106
Request a Quote Datasheet
Description
Schneider Electric M9F44106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2566790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F44106

Schneider Electric M9F44106

Supplier's Site
Circuit Breakers - 4008-M9F44106-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F44106-ND
Circuit Breakers 4008-M9F44106-ND
CIR BRKR THERM-MAG 6A 240VAC

CIR BRKR THERM-MAG 6A 240VAC

Buy Now Datasheet
Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric - 25AC3550 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
25AC3550
Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric 25AC3550
MCB, 1 POLE, 6A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 6A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2566790 4008-M9F44106-ND 25AC3550
Product Name MCBs Circuit Breakers Mcb, 1 Pole, 6A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric
Rated Current 6 amps 6 amps 6 amps
Rated Breaking Capacity 10000 amps
Number of Poles 1 1
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 203-2-1-64-502-4-1-13-ND - DigiKey
Specs
Rated Current 5 amps
Features Trip Indicator
Mounting Style Plug-in
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU25L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-5078-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details