Schneider Electric Mcb, 3 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric M9F43363

Description
MCB, 3 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 3 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 3 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3544 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3544
Mcb, 3 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3544
MCB, 3 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 63A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:63A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3544
Product Name Mcb, 3 Pole, 63A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-61-4-9-70-ND - DigiKey
Specs
Rated Current 70 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C25UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps
View Details
3 suppliers
Circuit Breakers - 486-4404.0020-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details