Schneider Electric Circuit Breakers M9F43170

Description
CIR BRKR THERM-MAG 500MA 415VAC
Request a Quote Datasheet
Description
CIR BRKR THERM-MAG 500MA 415VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F43170-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F43170-ND
Circuit Breakers 4008-M9F43170-ND
CIR BRKR THERM-MAG 500MA 415VAC

CIR BRKR THERM-MAG 500MA 415VAC

Buy Now Datasheet
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric - 25AC3510 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric
25AC3510
Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric 25AC3510
MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60BP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 1 POLE, 0.5A, 415VAC/60VDC, DINRAIL; Product Range:Multi 9 C60BP Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9F43170-ND 25AC3510
Product Name Circuit Breakers Mcb, 1 Pole, 0.5A, 415Vac/60Vdc, Dinrail; Product Range Schneider Electric
Rated Current 0.5000 amps 0.5000 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU40R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 9-1423364-7 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Trips - 1444650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
View Details
Circuit Breakers - 486-4518-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details