Schneider Electric Circuit Breakers M9F42335

Description
CIR BRKR THERM-MAG 35A 440VAC
Request a Quote
Description
CIR BRKR THERM-MAG 35A 440VAC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schneider Electric Multi 9 C60BP series miniature circuit breaker (MCB) is a 3-pole device rated for 35A and designed for operation at 440V AC. It features a thermal-magnetic trip unit technology and has a breaking capacity of 6 kA at 440V AC, complying with EN/IEC 60947-2 standards. The MCB is suitable for distribution applications and is mountable on DIN rail, occupying 9 mm of pitch space. This product includes a contact position indicator for easy status monitoring and provides local ON/OFF indication. It is designed for mechanical durability of 20,000 cycles and electrical durability of 10,000 cycles. The terminals are tunnel type, accommodating wire sizes from AWG 18 to AWG 2, with a recommended tightening torque of 3.5 N.m. The MCB operates effectively in ambient temperatures ranging from -30°C to 70°C and has an IP20 degree of protection. It is also compliant with various environmental regulations, including RoHS and WEEE directives, and is classified as a Green Premium product.

Datasheet Summary
Powered by GS/AI

The Schneider Electric Multi 9 C60BP series miniature circuit breaker (MCB) is a 3-pole device rated for 35A and designed for operation at 440V AC. It features a thermal-magnetic trip unit technology and has a breaking capacity of 6 kA at 440V AC, complying with EN/IEC 60947-2 standards. The MCB is suitable for distribution applications and is mountable on DIN rail, occupying 9 mm of pitch space. This product includes a contact position indicator for easy status monitoring and provides local ON/OFF indication. It is designed for mechanical durability of 20,000 cycles and electrical durability of 10,000 cycles. The terminals are tunnel type, accommodating wire sizes from AWG 18 to AWG 2, with a recommended tightening torque of 3.5 N.m. The MCB operates effectively in ambient temperatures ranging from -30°C to 70°C and has an IP20 degree of protection. It is also compliant with various environmental regulations, including RoHS and WEEE directives, and is classified as a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F42335-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F42335-ND
Circuit Breakers 4008-M9F42335-ND
CIR BRKR THERM-MAG 35A 440VAC

CIR BRKR THERM-MAG 35A 440VAC

Buy Now Datasheet
Mcb, 3 Pole, 35A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 3 Pole, 35A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3488
Mcb, 3 Pole, 35A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3488
MCB, 3 POLE, 35A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 3 POLE, 35A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:35A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 77615830 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
77615830
Molded Case Circuit Breaker 77615830
MINIATURE CIRCUIT BREAKER, MULTI 9 SERIES, 3 POLE, 35 AMP, C CURVE, 10KA (UL489), 10KA (IEC/EN 60947-2), DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, MULTI 9 SERIES, 3 POLE, 35 AMP, C CURVE, 10KA (UL489), 10KA (IEC/EN 60947-2), DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F42335-ND 25AC3488 77615830
Product Name Circuit Breakers Mcb, 3 Pole, 35A, 440Vac, Din Rail; Product Range Schneider Electric Molded Case Circuit Breaker
Rated Current 35 amps 35 amps 35 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A144F150C0-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C10UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers - 209-1-1-61F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details