CIR BRKR THERM-MAG 2A 415VAC
MINIATURE CIRCUIT BREAKER, THERMAL MAGNETIC, C CURVE, MULTI 9 C60BP SERIES, 2 A, 2 POLE, 440 V, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
MCB, 2 POLE, 2A, 440VAC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2199155 | 4008-M9F42202-ND | 77615516 | 25AC3460 |
| Product Name | MCBs | Circuit Breakers | Molded Case Circuit Breaker | Mcb, 2 Pole, 2A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 2 amps | 2 amps | 2 amps | |
| Rated Breaking Capacity | 6000 amps | |||
| Number of Poles | 2 | 2 | 2 | |
| Trip System Type | Thermal Magnetic | |||
| Features | Trip Indicator |