CIR BRKR THERM-MAG 1A 415VAC
Multi 9-C60SP MCB, 1P, 1 A, C Curve,
MINIATURE CIRCUIT BREAKER, MULTI9, C60BP, C-CURVE, 1 P, 1 AMP RATING. FREE 2 YEAR RADWELL WARRANTY
MCB, 1 POLE, 1A, 415VAC/60VDC, DIN RAIL; Product Range:Multi 9 C60BP Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-M9F42101-ND | M9F42101 | 77615494 | 25AC3441 |
| Product Name | Circuit Breakers | SQD Miniature | Din Rail Mount Circuit Breaker | Mcb, 1 Pole, 1A, 415Vac/60Vdc, Din Rail; Product Range Schneider Electric |
| Rated Current | 1 amps | 1 amps | 1 amps | |
| Trip System Type | Thermal Magnetic | |||
| Features | Trip Indicator | |||
| Mounting Style | Din Rail Mounted | |||
| Manual Actuator Type | Toggle |