Schneider Electric Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric M9F23245

Description
MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3412 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3412
Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3412
MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 25AC3412
Product Name Mcb, 2 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
Rated AC Voltage 440 volts
Unlock Full Specs
to access all available technical data