CIR BRKR THERM-MAG 16A 440VAC
MINIATURE CIRCUIT BREAKER, (MCB), MULTI9 C60SP, 2P, 16A, C CURVE, 10KA. FREE 2 YEAR RADWELL WARRANTY
MCB, 2 POLE, 16A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2199128 | 4008-M9F22216-ND | 90192182 | 25AC3346 |
| Product Name | MCBs | Circuit Breakers | Molded Case Circuit Breaker | Mcb, 2 Pole, 16A, 440Vac, Din Rail; Product Range Schneider Electric |
| Rated Current | 16 amps | 16 amps | 16 amps | |
| Rated Breaking Capacity | 10000 amps | |||
| Number of Poles | 2 | 2 | ||
| Trip System Type | Thermal Magnetic | |||
| Features | Trip Indicator |