Schneider Electric MCBs M9F22205

Description
Schneider Electric M9F22205
Request a Quote Datasheet
Description
Schneider Electric M9F22205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 2199122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F22205

Schneider Electric M9F22205

Supplier's Site
Circuit Breakers - 4008-M9F22205-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F22205-ND
Circuit Breakers 4008-M9F22205-ND
CIR BRKR THERM-MAG 5A 440VAC

CIR BRKR THERM-MAG 5A 440VAC

Buy Now Datasheet
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3341
Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3341
MCB, 2 POLE, 5A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 2 POLE, 5A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:5A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2199122 4008-M9F22205-ND 25AC3341
Product Name MCBs Circuit Breakers Mcb, 2 Pole, 5A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 5 amps 5 amps 5 amps
Rated Breaking Capacity 14000 amps
Number of Poles 2 2
Trip System Type Thermal Magnetic
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2948-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU1L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers