Schneider Electric Circuit Breakers M9F21445

Description
MULTI9 C60SP 4P B 45A 5KA 480Y/2
Request a Quote Datasheet
Description
MULTI9 C60SP 4P B 45A 5KA 480Y/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F21445-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21445-ND
Circuit Breakers 4008-M9F21445-ND
MULTI9 C60SP 4P B 45A 5KA 480Y/2

MULTI9 C60SP 4P B 45A 5KA 480Y/2

Buy Now Datasheet
Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3316 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3316
Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3316
MCB, 4 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 45A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:45A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 4008-M9F21445-ND 25AC3316
Product Name Circuit Breakers Mcb, 4 Pole, 45A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 45 amps 45 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2846139 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
Terminal Type Screw
View Details
MCBs - 1444751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
140G 125A G Frame Molded Case Ckt-BKR - 140G-G3C3-D12-BA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details