Schneider Electric Circuit Breakers M9F21440

Description
MULTI9 C60SP 4P B 40A 5KA 480Y/2
Request a Quote Datasheet
Description
MULTI9 C60SP 4P B 40A 5KA 480Y/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-M9F21440-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-M9F21440-ND
Circuit Breakers 4008-M9F21440-ND
MULTI9 C60SP 4P B 40A 5KA 480Y/2

MULTI9 C60SP 4P B 40A 5KA 480Y/2

Buy Now Datasheet
MCBs - 2112353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric M9F21440

Schneider Electric M9F21440

Supplier's Site
Mcb, 4 Pole, 40A, 440Vac, Din Rail; Product Range Schneider Electric - 25AC3315 - Newark, An Avnet Company
Chicago, IL, United States
Mcb, 4 Pole, 40A, 440Vac, Din Rail; Product Range Schneider Electric
25AC3315
Mcb, 4 Pole, 40A, 440Vac, Din Rail; Product Range Schneider Electric 25AC3315
MCB, 4 POLE, 40A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:40A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MCB, 4 POLE, 40A, 440VAC, DIN RAIL; Product Range:Multi 9 C60SP Series; Current Rating:40A; No. of Poles:4 Pole; Voltage Rating VDC:-; Voltage Rating VAC:440V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-M9F21440-ND 2112353 25AC3315
Product Name Circuit Breakers MCBs Mcb, 4 Pole, 40A, 440Vac, Din Rail; Product Range Schneider Electric
Rated Current 40 amps 40 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

RCCBs - 1444851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Number of Poles 4
View Details
Thermal Breakers - 2215626 - RS Components, Ltd.
Specs
Rated Current 10 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers
Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0705N -  - VICFUSE
Specs
Rated AC Voltage 125 volts
Rated DC Voltage 12 volts
Rated Current 1.5 to 10 amps
View Details