CIR BRKR THERM-MAG 415VAC/72VDC
CIRCUIT BREAKER, 1 POLE, 10 AMP, 240 VAC, 50/60 HZ, 10 KA, C-CURVE, DIN RAIL MOUNT, IP20/40. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2142058 | 4008-M9F11110-ND | 57564120 |
| Product Name | MCBs | Circuit Breakers | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 240 volts | 240 volts | |
| Rated Breaking Capacity | 10000 amps | ||
| Number of Poles | 1 | 1 | |
| Rated Current | 10 amps | 10 amps | |
| Trip System Type | Thermal Magnetic |