LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
8 9/16 INCH DIA X 8 1/2 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M9HD-EDS SERIES HORIZONTAL DURA LIFE CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M952LC MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
8 9/16 INCH DIA X 8 1/2 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M9HD-EDS SERIES HORIZONTAL DURA LIFE CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M952LC MODEL
Incandescent/Fluorescent/Hid Recessed Trim
M952LC-W-PG
Incandescent/Fluorescent/Hid Recessed Trim
M952LC-W-PG
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
8 9/16 INCH DIA X 8 1/2 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M9HD-EDS SERIES HORIZONTAL DURA LIFE CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M952LC MODEL
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
8 9/16 INCH DIA X 8 1/2 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M9HD-EDS SERIES HORIZONTAL DURA LIFE CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE