Juno Lighting Group Hid Recessed Housing M9-ED-70E

Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 11 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M9 MODEL
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 11 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M9 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - M9-ED-70E - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
M9-ED-70E
Hid Recessed Housing M9-ED-70E
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 11 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 9 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 9 1/4 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M9 MODEL
  • RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 11 1/2 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 9 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 9 1/4 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • M9 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M9-ED-70E
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details