Juno Lighting Group Hid Recessed Housing M8SR-P30-39E-120F

Description
ADJUSTABLE ACCENT SEMI-RECESSED ROUGH IN HOUSING TYPE 7 5/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MEDIUM BASE PAR30 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE WHITE BAKED ENAMEL TRIM TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND WITH 120 V FUSE AND FUSE HOLDER M8SR MODEL
Datasheet
Description
ADJUSTABLE ACCENT SEMI-RECESSED ROUGH IN HOUSING TYPE 7 5/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MEDIUM BASE PAR30 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE WHITE BAKED ENAMEL TRIM TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND WITH 120 V FUSE AND FUSE HOLDER M8SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - M8SR-P30-39E-120F - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
M8SR-P30-39E-120F
Hid Recessed Housing M8SR-P30-39E-120F
ADJUSTABLE ACCENT SEMI-RECESSED ROUGH IN HOUSING TYPE 7 5/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MEDIUM BASE PAR30 CERAMIC METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE WHITE BAKED ENAMEL TRIM TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND WITH 120 V FUSE AND FUSE HOLDER M8SR MODEL
  • ADJUSTABLE ACCENT SEMI-RECESSED ROUGH IN HOUSING TYPE
  • 7 5/16 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • MEDIUM BASE PAR30 CERAMIC METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • WHITE BAKED ENAMEL TRIM TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH 120 V FUSE AND FUSE HOLDER
  • M8SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M8SR-P30-39E-120F
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details