LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M800LC MODEL
Juno Lighting Group
Done
Datasheet
Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M800LC MODEL
Incandescent/Fluorescent/Hid Recessed Trim
M800LC-W-PG
Incandescent/Fluorescent/Hid Recessed Trim
M800LC-W-PG
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M800LC MODEL
LOWER CONE WITH PRISMATIC GLASS LENS TYPE
REGRESSED ALUMINUM CONE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
LOW IRIDESCENT WHITE ALZAK[R] CONE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE