Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim M800LC-CL-PG-Q

Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH HOLE FOR QUARTZ RESTRIKE M800LC MODEL
Datasheet
Description
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH HOLE FOR QUARTZ RESTRIKE M800LC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - M800LC-CL-PG-Q - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
M800LC-CL-PG-Q
Incandescent/Fluorescent/Hid Recessed Trim M800LC-CL-PG-Q
LOWER CONE WITH PRISMATIC GLASS LENS TYPE REGRESSED ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND WITH HOLE FOR QUARTZ RESTRIKE M800LC MODEL
  • LOWER CONE WITH PRISMATIC GLASS LENS TYPE
  • REGRESSED ALUMINUM CONE MATERIAL
  • 7 3/8 INCH DIA X 10 5/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
  • INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE LENSLITE USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH HOLE FOR QUARTZ RESTRIKE
  • M800LC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M800LC-CL-PG-Q
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details