BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT/LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M800B MODEL
Juno Lighting Group
Done
Datasheet
Description
BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT/LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M800B MODEL
Incandescent/Fluorescent/Hid Recessed Trim
M800B-B-PG
Incandescent/Fluorescent/Hid Recessed Trim
M800B-B-PG
BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT/LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
M800B MODEL
BAFFLE WITH PRISMATIC GLASS LENS TYPE
MULTI GROOVE ALUMINUM BAFFLE MATERIAL
7 3/8 INCH DIA X 10 5/8 INCH H SIZE
BLACK ALZAK[R] BAFFLE FINISH
INDY[T] M8 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT/LENSLITE USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ED17 50/70/100/150 W CERAMIC METAL HALIDE HID LAMP TYPE