RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
9 5/16 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M8 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
9 5/16 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M8 MODEL
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
9 5/16 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M8 MODEL
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
9 5/16 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
ED17 MEDIUM BASE COATED PROTECTED CERAMIC METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
277 V BALLAST/LINE VOLTAGE
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 1/8 INCH CEILING OPENING SIZE
SPECULAR CLEAR ALZAK[R] UPPER REFLECTOR TRIM/REFLECTOR TYPE