Juno Lighting Group Hid Recessed Housing M6A-P38-100M

Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE MEDIUM BASE PAR38 CERAMIC METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M6A MODEL
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE MEDIUM BASE PAR38 CERAMIC METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - M6A-P38-100M - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
M6A-P38-100M
Hid Recessed Housing M6A-P38-100M
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MAGNETIC, HPF, DUAL TAP BALLAST TYPE MEDIUM BASE PAR38 CERAMIC METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE OPEN REFLECTOR TRIM/REFLECTOR TYPE INDY[T], JUNO[R] BRAND M6A MODEL
  • ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
  • 12 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MAGNETIC, HPF, DUAL TAP BALLAST TYPE
  • MEDIUM BASE PAR38 CERAMIC METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 7/8 INCH CEILING OPENING SIZE
  • OPEN REFLECTOR TRIM/REFLECTOR TYPE
  • INDY[T], JUNO[R] BRAND
  • M6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number M6A-P38-100M
Product Name Hid Recessed Housing
Application Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details