ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6A MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6A MODEL
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
OPEN REFLECTOR TRIM/REFLECTOR TYPE
INDY[T], JUNO[R] BRAND
M6A MODEL
ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MAGNETIC, HPF, DUAL TAP BALLAST TYPE
MEDIUM BASE PAR30L CERAMIC METAL HALIDE LAMP TYPE
39 W LAMP WATTAGE
BLACK BAKED ENAMEL FINISHED HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
120/277 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE